IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > MP3 players & recorders > Philips SA3114/02

SA3114 1GB* Flash audio video player

Brand: Philips
Product code: SA3114/02
EAN/UPC code: 8712581337490
Category: MP3 players & recorders 
Release date: 13 Apr 2007
Info modified on: 20 Aug 2008 11:21:31
 PDF specs

Flash audio video player
SA3114/02 Philips

Enjoy up to 10 hours of your MP3 and WMA music with the Philips SA31XX. View photos and watch your favourite movie clips on the 1.8” colour screen.

Your music and pictures on the go, every day
- Fast downloads from your PC via USB 2.0
- Enjoy up to 10 hours of music playback

Enjoy music - anytime, anyplace
- Enjoy MP3 and WMA playback
- Make voice recordings
- More music ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity 1 GB
Player media type Flash memory
Mass storage class compliant Yes
Memory
Internal memory type NAND Flash
Music memory capacity, WMA Up to 450 tracks*
Built-in memory capacity 1 GB
Audio
Signal-to-Noise Ratio (SNR) > 80 dB
Equalizer Classic
Jazz
Rock
Dance
Funk
Hip Hop
Built-in microphone mono
THD, total harmonic distortion 1%
Frequency response 80 - 18k
MP3 bit rates 8-320 kbps and VBR
WMA bit rates 5-192 kbps
Channel separation 40 dB
MP3 sample rates 8
11.025
16
22.050
24
32
44.1
48 KHz
WMA sample rates 8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Audio compression formats WAV
MP3
WMA
Output power 2 x 3mW
Headphones
Headphone connectivity 3.5 mm
Headphones AY3812
Record modes
Voice recording ADPCM
Radio
FM radio
Supported bands FM
Preset station quantity 10
Connectivity
USB 2.0 ports quantity Full speed USB 2.0
Speaker/ headphone/ line-out jack 3.5 mm
USB port Full speed USB 2.0
Display
Display LCD
Display resolution QQVGA, 160 x 128 pixels, 65K colours
Display diagonal 1.8 "
Backlight yes
Display number of lines 7
ID3 Tag display Album title and artist name
Display number of colours 0.065000 M
Still image
Supported image formats JPEG
Slide show yes
Operating system/software
Compatible operating systems Windows XP, ME, 2000
Device manager to restore and upgrade
Media Converter Converts following format to player : Window media video
System requirements
CD-ROM drive required yes
Internet connection required Yes (for access to updated support documents, manuals, future firmware and PC software upgrades)
USB required Free USB port
Energy management
Battery technology Lithium-Ion Polymer
Battery type LI-Polymer
Battery performance 310mAh
Playtime internal battery Up to 10 hours audio or 2 hours video
Rechargeable Yes, via USB
Continuous audio playback time 10 h
Continuous video playback time 2 h
Weight & dimensions
Weight 48 g
Dimensions W x D x H 79.6 x 42 x 11.9 mm
Illumination/Alarms
Battery low indication Yes
Battery charging indication On User Interface
Packaging content
CD-ROM Yes , with IFU, Device Manager, Video Converter & Windows Media Player
Printed user guide Yes
USB cable AY3930
Packaging data
Packaging type Clamshell
Blister dimensions (W x D x H) 135 x 39 x 195 mm
Technical details
Volume control Yes
Firmware upgradeable Yes
Channels quantity 10
Resolution QQVGA, 160 x 128 pixels, 65K colours
Input frequency 80 - 18k
Lead-free soldered product Yes
SuperPlay Yes
SMV (video) Upto 450kbps, 160 x 128 , 11fps (Other video formats supported by using provided converter software)
Functions Keypad lock
20 offers, from 38.02